Panasonic Thick Film Resistor, 1.5Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF1R5V

Description
THICK FILM RESISTOR, 1.5OHM, 1%, 0805; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1.5OHM, 1%, 0805; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.5Ohm, 1%, 0805; Resistance Panasonic - 43X3094 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.5Ohm, 1%, 0805; Resistance Panasonic
43X3094
Thick Film Resistor, 1.5Ohm, 1%, 0805; Resistance Panasonic 43X3094
THICK FILM RESISTOR, 1.5OHM, 1%, 0805; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.5OHM, 1%, 0805; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R5, 1%, 0.33W, 0805; Resistance Panasonic - 32R9316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 1%, 0.33W, 0805; Resistance Panasonic
32R9316
Res, Thick Film, 1R5, 1%, 0.33W, 0805; Resistance Panasonic 32R9316
RES, THICK FILM, 1R5, 1%, 0.33W, 0805; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1R5, 1%, 0.33W, 0805; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3094
Product Name Thick Film Resistor, 1.5Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details