Panasonic Resistor, Thick Film, 10 Ohm, 5%, 0805; Resistance Panasonic ERJ-B3AJ100V

Description
RESISTOR, THICK FILM, 10 OHM, 5%, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 10 OHM, 5%, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10 Ohm, 5%, 0805; Resistance Panasonic - 50W2257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10 Ohm, 5%, 0805; Resistance Panasonic
50W2257
Resistor, Thick Film, 10 Ohm, 5%, 0805; Resistance Panasonic 50W2257
RESISTOR, THICK FILM, 10 OHM, 5%, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 10 OHM, 5%, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R, 5%, 0.33W, 0805; Resistance Panasonic - 43X3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.33W, 0805; Resistance Panasonic
43X3073
Res, Thick Film, 10R, 5%, 0.33W, 0805; Resistance Panasonic 43X3073
RES, THICK FILM, 10R, 5%, 0.33W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.33W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2257 43X3073
Product Name Resistor, Thick Film, 10 Ohm, 5%, 0805; Resistance Panasonic Res, Thick Film, 10R, 5%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details