Panasonic Res, Thick Film, 0R082, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2CFR082V

Description
RES, THICK FILM, 0R082, 1%, 1W, 1206 WIDE; Resistance:0.082ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R082, 1%, 1W, 1206 WIDE; Resistance:0.082ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R082, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R082, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9299
Res, Thick Film, 0R082, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9299
RES, THICK FILM, 0R082, 1%, 1W, 1206 WIDE; Resistance:0.082ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R082, 1%, 1W, 1206 WIDE; Resistance:0.082ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.082Ohm, 1%, 1206; Resistance Panasonic - 43X3060 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.082Ohm, 1%, 1206; Resistance Panasonic
43X3060
Thick Film Resistor, 0.082Ohm, 1%, 1206; Resistance Panasonic 43X3060
THICK FILM RESISTOR, 0.082OHM, 1%, 1206; Resistance:0.082ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.082OHM, 1%, 1206; Resistance:0.082ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9299
Product Name Res, Thick Film, 0R082, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143149TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details