Panasonic Thick Film Resistor, 0.033Ohm, 1%, 1206; Resistance Panasonic ERJ-B2CFR033V

Description
THICK FILM RESISTOR, 0.033OHM, 1%, 1206; Resistance:0.033ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.033OHM, 1%, 1206; Resistance:0.033ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.033Ohm, 1%, 1206; Resistance Panasonic - 43X3051 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 1%, 1206; Resistance Panasonic
43X3051
Thick Film Resistor, 0.033Ohm, 1%, 1206; Resistance Panasonic 43X3051
THICK FILM RESISTOR, 0.033OHM, 1%, 1206; Resistance:0.033ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 1%, 1206; Resistance:0.033ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R033, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R033, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9294
Res, Thick Film, 0R033, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9294
RES, THICK FILM, 0R033, 1%, 1W, 1206 WIDE; Resistance:0.033ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R033, 1%, 1W, 1206 WIDE; Resistance:0.033ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3051
Product Name Thick Film Resistor, 0.033Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details