Panasonic 0.02 OHM 1W Resistor ERJ-B2CFR02V

Description
RES 0.02 OHM 1W 1206 WIDE Product overview: ERJ-B2CFR02V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2CFR02V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.02 OHM 1W 1206 WIDE Product overview: ERJ-B2CFR02V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2CFR02V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 OHM 1W Resistor - 52-ERJ-B2CFR02V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 1W Resistor
52-ERJ-B2CFR02V
0.02 OHM 1W Resistor 52-ERJ-B2CFR02V
RES 0.02 OHM 1W 1206 WIDE Product overview: ERJ-B2CFR02V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2CFR02V can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1W 1206 WIDE Product overview: ERJ-B2CFR02V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2CFR02V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B2CFR02V
871037-ERJ-B2CFR02V
Chip Resistor - Surface Mount - ERJ-B2CFR02V 871037-ERJ-B2CFR02V
Manufacturer: Panasonic Win Source Part Number: 871037-ERJ-B2CFR02V Series: ERJ-B2 Operating Temperature Range: -55°C ~ 155°C Features: 20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P16010TR, P16010CT, ERJB2CFR02V, P16010DKR

Manufacturer: Panasonic
Win Source Part Number: 871037-ERJ-B2CFR02V
Series: ERJ-B2
Operating Temperature Range: -55°C ~ 155°C
Features: 20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P16010TR, P16010CT, ERJB2CFR02V, P16010DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-B2CFR02V 871037-ERJ-B2CFR02V
Product Name 0.02 OHM 1W Resistor Chip Resistor - Surface Mount - ERJ-B2CFR02V
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612
Resistance Range 0.0200 ohms
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details