Panasonic Resistor, Thick Film, 0.018Ohm, 1%, 1206; Resistance Panasonic ERJ-B2CFR018V

Description
RESISTOR, THICK FILM, 0.018OHM, 1%, 1206; Resistance:0.018ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.018OHM, 1%, 1206; Resistance:0.018ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.018Ohm, 1%, 1206; Resistance Panasonic - 56W0309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.018Ohm, 1%, 1206; Resistance Panasonic
56W0309
Resistor, Thick Film, 0.018Ohm, 1%, 1206; Resistance Panasonic 56W0309
RESISTOR, THICK FILM, 0.018OHM, 1%, 1206; Resistance:0.018ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.018OHM, 1%, 1206; Resistance:0.018ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R018, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R018, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3046
Res, Thick Film, 0R018, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3046
RES, THICK FILM, 0R018, 1%, 1W, 1206 WIDE; Resistance:0.018ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R018, 1%, 1W, 1206 WIDE; Resistance:0.018ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0309
Product Name Resistor, Thick Film, 0.018Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details