Panasonic Resistor, Thick Film, 1.6Ohm, 5%, 1206; Resistance Panasonic ERJ-B2BJ1R6V

Description
RESISTOR, THICK FILM, 1.6OHM, 5%, 1206; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1.6OHM, 5%, 1206; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.6Ohm, 5%, 1206; Resistance Panasonic - 50W2185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.6Ohm, 5%, 1206; Resistance Panasonic
50W2185
Resistor, Thick Film, 1.6Ohm, 5%, 1206; Resistance Panasonic 50W2185
RESISTOR, THICK FILM, 1.6OHM, 5%, 1206; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.6OHM, 5%, 1206; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R6, 5%, 1W, 1206 Wide; Resistance Panasonic - 43X3038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R6, 5%, 1W, 1206 Wide; Resistance Panasonic
43X3038
Res, Thick Film, 1R6, 5%, 1W, 1206 Wide; Resistance Panasonic 43X3038
RES, THICK FILM, 1R6, 5%, 1W, 1206 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R6, 5%, 1W, 1206 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2185
Product Name Resistor, Thick Film, 1.6Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details