Panasonic SMD 0.91 Ohm 1W 200V Resistor ERJ-B2BFR91V

Description
Thick Film Chip Resistor 1206 0.91 Ohm 1% 1W 200V SMD T/R Product overview: ERJ-B2BFR91V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.91 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2BFR91V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 1206 0.91 Ohm 1% 1W 200V SMD T/R Product overview: ERJ-B2BFR91V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.91 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2BFR91V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.91 Ohm 1W 200V Resistor - 52-ERJ-B2BFR91V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.91 Ohm 1W 200V Resistor
52-ERJ-B2BFR91V
SMD 0.91 Ohm 1W 200V Resistor 52-ERJ-B2BFR91V
Thick Film Chip Resistor 1206 0.91 Ohm 1% 1W 200V SMD T/R Product overview: ERJ-B2BFR91V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.91 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2BFR91V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 1206 0.91 Ohm 1% 1W 200V SMD T/R Product overview: ERJ-B2BFR91V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.91 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2BFR91V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 0R91, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R91, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3010
Res, Thick Film, 0R91, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3010
RES, THICK FILM, 0R91, 1%, 1W, 1206 WIDE; Resistance:0.91ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R91, 1%, 1W, 1206 WIDE; Resistance:0.91ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.91Ohm, 1%, 1206; Resistance Panasonic - 50W2151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.91Ohm, 1%, 1206; Resistance Panasonic
50W2151
Resistor, Thick Film, 0.91Ohm, 1%, 1206; Resistance Panasonic 50W2151
RESISTOR, THICK FILM, 0.91OHM, 1%, 1206; Resistance:0.91ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.91OHM, 1%, 1206; Resistance:0.91ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-B2BFR91V 43X3010
Product Name SMD 0.91 Ohm 1W 200V Resistor Res, Thick Film, 0R91, 1%, 1W, 1206 Wide; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.9100 ohms 0.9100 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details