Panasonic Resistor, Thick Film, 0.75Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BFR75V

Description
RESISTOR, THICK FILM, 0.75OHM, 1%, 1206; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.75OHM, 1%, 1206; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.75Ohm, 1%, 1206; Resistance Panasonic - 50W2150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.75Ohm, 1%, 1206; Resistance Panasonic
50W2150
Resistor, Thick Film, 0.75Ohm, 1%, 1206; Resistance Panasonic 50W2150
RESISTOR, THICK FILM, 0.75OHM, 1%, 1206; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.75OHM, 1%, 1206; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R75, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R75, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3008
Res, Thick Film, 0R75, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3008
RES, THICK FILM, 0R75, 1%, 1W, 1206 WIDE; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R75, 1%, 1W, 1206 WIDE; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2150
Product Name Resistor, Thick Film, 0.75Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176231-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 62 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details