Panasonic Res, Thick Film, 0R51, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BFR51V

Description
RES, THICK FILM, 0R51, 1%, 1W, 1206 WIDE; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R51, 1%, 1W, 1206 WIDE; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R51, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R51, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3004
Res, Thick Film, 0R51, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3004
RES, THICK FILM, 0R51, 1%, 1W, 1206 WIDE; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R51, 1%, 1W, 1206 WIDE; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.51Ohm, 1%, 1206; Resistance Panasonic - 50W2148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.51Ohm, 1%, 1206; Resistance Panasonic
50W2148
Resistor, Thick Film, 0.51Ohm, 1%, 1206; Resistance Panasonic 50W2148
RESISTOR, THICK FILM, 0.51OHM, 1%, 1206; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.51OHM, 1%, 1206; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3004
Product Name Res, Thick Film, 0R51, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details