Panasonic Res, Thick Film, 0R24, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BFR24V

Description
RES, THICK FILM, 0R24, 1%, 1W, 1206 WIDE; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 0R24, 1%, 1W, 1206 WIDE; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R24, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R24, 1%, 1W, 1206 Wide; Resistance Panasonic
43X2996
Res, Thick Film, 0R24, 1%, 1W, 1206 Wide; Resistance Panasonic 43X2996
RES, THICK FILM, 0R24, 1%, 1W, 1206 WIDE; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R24, 1%, 1W, 1206 WIDE; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.24Ohm, 1%, 1206; Resistance Panasonic - 50W2144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.24Ohm, 1%, 1206; Resistance Panasonic
50W2144
Resistor, Thick Film, 0.24Ohm, 1%, 1206; Resistance Panasonic 50W2144
RESISTOR, THICK FILM, 0.24OHM, 1%, 1206; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.24OHM, 1%, 1206; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2996
Product Name Res, Thick Film, 0R24, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176230-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers