Panasonic Resistor, Thick Film, 4.7Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF4R7V

Description
RESISTOR, THICK FILM, 4.7OHM, 1%, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 4.7OHM, 1%, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.7Ohm, 1%, 1206; Resistance Panasonic - 56W0306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Ohm, 1%, 1206; Resistance Panasonic
56W0306
Resistor, Thick Film, 4.7Ohm, 1%, 1206; Resistance Panasonic 56W0306
RESISTOR, THICK FILM, 4.7OHM, 1%, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7OHM, 1%, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4R7, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3027
Res, Thick Film, 4R7, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3027
RES, THICK FILM, 4R7, 1%, 1W, 1206 WIDE; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 1W, 1206 WIDE; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0306
Product Name Resistor, Thick Film, 4.7Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details