Panasonic Chip Resistor - Surface Mount - ERJ-B2BF2R7V ERJ-B2BF2R7V

Description
Manufacturer: Panasonic Win Source Part Number: 871035-ERJ-B2BF2R7V Series: ERJ-B2 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871035-ERJ-B2BF2R7V Series: ERJ-B2 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B2BF2R7V
871035-ERJ-B2BF2R7V
Chip Resistor - Surface Mount - ERJ-B2BF2R7V 871035-ERJ-B2BF2R7V
Manufacturer: Panasonic Win Source Part Number: 871035-ERJ-B2BF2R7V Series: ERJ-B2 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871035-ERJ-B2BF2R7V
Series: ERJ-B2
Operating Temperature Range: -55°C ~ 155°C
Features: 2.7 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 2.7 Ohm 1W 200V Resistor - 52-ERJ-B2BF2R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7 Ohm 1W 200V Resistor
52-ERJ-B2BF2R7V
SMD 2.7 Ohm 1W 200V Resistor 52-ERJ-B2BF2R7V
Thick Film Chip Resistor 1206 2.7 Ohm 1% 1W 200V SMD Product overview: ERJ-B2BF2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2BF2R7V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 1206 2.7 Ohm 1% 1W 200V SMD Product overview: ERJ-B2BF2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2BF2R7V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2R7, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3021
Res, Thick Film, 2R7, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3021
RES, THICK FILM, 2R7, 1%, 1W, 1206 WIDE; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 2R7, 1%, 1W, 1206 WIDE; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.7Ohm, 1%, 1206; Resistance Panasonic - 56W0304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Ohm, 1%, 1206; Resistance Panasonic
56W0304
Resistor, Thick Film, 2.7Ohm, 1%, 1206; Resistance Panasonic 56W0304
RESISTOR, THICK FILM, 2.7OHM, 1%, 1206; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7OHM, 1%, 1206; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871035-ERJ-B2BF2R7V 52-ERJ-B2BF2R7V 43X3021
Product Name Chip Resistor - Surface Mount - ERJ-B2BF2R7V SMD 2.7 Ohm 1W 200V Resistor Res, Thick Film, 2R7, 1%, 1W, 1206 Wide; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data