Panasonic Resistor, Thick Film, 2.4Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF2R4V

Description
RESISTOR, THICK FILM, 2.4OHM, 1%, 1206; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.4OHM, 1%, 1206; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.4Ohm, 1%, 1206; Resistance Panasonic - 50W2156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Ohm, 1%, 1206; Resistance Panasonic
50W2156
Resistor, Thick Film, 2.4Ohm, 1%, 1206; Resistance Panasonic 50W2156
RESISTOR, THICK FILM, 2.4OHM, 1%, 1206; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4OHM, 1%, 1206; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R4, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R4, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3020
Res, Thick Film, 2R4, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3020
RES, THICK FILM, 2R4, 1%, 1W, 1206 WIDE; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 2R4, 1%, 1W, 1206 WIDE; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2156
Product Name Resistor, Thick Film, 2.4Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1625892-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details