Panasonic Resistor, Thick Film, 1.3Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF1R3V

Description
RESISTOR, THICK FILM, 1.3OHM, 1%, 1206; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.3OHM, 1%, 1206; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.3Ohm, 1%, 1206; Resistance Panasonic - 50W2153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Ohm, 1%, 1206; Resistance Panasonic
50W2153
Resistor, Thick Film, 1.3Ohm, 1%, 1206; Resistance Panasonic 50W2153
RESISTOR, THICK FILM, 1.3OHM, 1%, 1206; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3OHM, 1%, 1206; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R3, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R3, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3014
Res, Thick Film, 1R3, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3014
RES, THICK FILM, 1R3, 1%, 1W, 1206 WIDE; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R3, 1%, 1W, 1206 WIDE; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2153
Product Name Resistor, Thick Film, 1.3Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details