Panasonic SMD 4W Resistor ERJ-B2AJ243V

Description
Res Thick Film 1206 24K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 24K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-B2AJ243V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-B2AJ243V
SMD 4W Resistor 52-ERJ-B2AJ243V
Res Thick Film 1206 24K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ243V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 24K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ243V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B2AJ243V
871034-ERJ-B2AJ243V
Chip Resistor - Surface Mount - ERJ-B2AJ243V 871034-ERJ-B2AJ243V
Manufacturer: Panasonic Win Source Part Number: 871034-ERJ-B2AJ243V Series: ERJ-B2 Operating Temperature Range: -55°C ~ 155°C Features: 24 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film Package: Wide 1206 (3216 Metric), 0612 Package: Reel - TR Categories: Resistors Case / Package: 0612 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871034-ERJ-B2AJ243V
Series: ERJ-B2
Operating Temperature Range: -55°C ~ 155°C
Features: 24 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Res, Thick Film, 24K, 5%, 0.75W, 1206 Wide; Resistance Panasonic - 43X2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
43X2989
Res, Thick Film, 24K, 5%, 0.75W, 1206 Wide; Resistance Panasonic 43X2989
RES, THICK FILM, 24K, 5%, 0.75W, 1206 WIDE; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 24K, 5%, 0.75W, 1206 WIDE; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 24Kohm, 5%, 1206; Resistance Panasonic - 50W2072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Kohm, 5%, 1206; Resistance Panasonic
50W2072
Resistor, Thick Film, 24Kohm, 5%, 1206; Resistance Panasonic 50W2072
RESISTOR, THICK FILM, 24KOHM, 5%, 1206; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 24KOHM, 5%, 1206; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-B2AJ243V 871034-ERJ-B2AJ243V 43X2989
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - ERJ-B2AJ243V Res, Thick Film, 24K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
Resistance Range 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details