Panasonic
Chip Resistor - Surface Mount
ERJ-B2AF430V
Description
RES 43 OHM 1% 1.5W 0612
Request a Quote
Email Supplier
Datasheet
Description
RES 43 OHM 1% 1.5W 0612
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
10-ERJ-B2AF430VDKR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; Current Sensing; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; Wide 1206
|
|
Resistance Range
|
43 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
3 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
143000 ohms
View Details
3 suppliers
Category / Application
Data Centers
Power Rating
600000 watts
View Details