High Power Typre Chip Resistor, 1020, 5% RoHS Compliant: Yes
RES 0.13 OHM 2W 2010 WIDE
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W2018 | ERJ-B1CJR13U |
| Product Name | High Power Typre Chip Resistor, 1020, 5% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Power Applications | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |