THICK FILM RESISTOR, 0.011OHM, 5%, 2010; Resistance:0.011ohm;
RESISTOR, THICK FILM, 0.011OHM, 5%, 2010; Resistance:0.011ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 43X2985 |
| Product Name | Thick Film Resistor, 0.011Ohm, 5%, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 Wide |
| Resistance Range | 0.0110 ohms |