Panasonic Resistor, Thick Film, 0.043Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR043U

Description
RESISTOR, THICK FILM, 0.043OHM, 1%, 2010; Resistance:0.043ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.043OHM, 1%, 2010; Resistance:0.043ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.043Ohm, 1%, 2010; Resistance Panasonic - 50W1988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.043Ohm, 1%, 2010; Resistance Panasonic
50W1988
Resistor, Thick Film, 0.043Ohm, 1%, 2010; Resistance Panasonic 50W1988
RESISTOR, THICK FILM, 0.043OHM, 1%, 2010; Resistance:0.043ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.043OHM, 1%, 2010; Resistance:0.043ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.043Ohm, 1%, 2010; Resistance Panasonic - 43X2969 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.043Ohm, 1%, 2010; Resistance Panasonic
43X2969
Thick Film Resistor, 0.043Ohm, 1%, 2010; Resistance Panasonic 43X2969
THICK FILM RESISTOR, 0.043OHM, 1%, 2010; Resistance:0.043ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.043OHM, 1%, 2010; Resistance:0.043ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1988
Product Name Resistor, Thick Film, 0.043Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details