Panasonic Resistor, Thick Film, 0.027Ohm, 1%, 2010; Resistance Panasonic ERJ-B1CFR027U

Description
RESISTOR, THICK FILM, 0.027OHM, 1%, 2010; Resistance:0.027ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.027OHM, 1%, 2010; Resistance:0.027ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.027Ohm, 1%, 2010; Resistance Panasonic - 50W1983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.027Ohm, 1%, 2010; Resistance Panasonic
50W1983
Resistor, Thick Film, 0.027Ohm, 1%, 2010; Resistance Panasonic 50W1983
RESISTOR, THICK FILM, 0.027OHM, 1%, 2010; Resistance:0.027ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.027OHM, 1%, 2010; Resistance:0.027ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.027Ohm, 1%, 2010; Resistance Panasonic - 43X2964 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027Ohm, 1%, 2010; Resistance Panasonic
43X2964
Thick Film Resistor, 0.027Ohm, 1%, 2010; Resistance Panasonic 43X2964
THICK FILM RESISTOR, 0.027OHM, 1%, 2010; Resistance:0.027ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027OHM, 1%, 2010; Resistance:0.027ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1983
Product Name Resistor, Thick Film, 0.027Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details