Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1BJR56U

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic - 40P0162 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic
40P0162
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic 40P0162
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P0162
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-6 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details