High Power Chip Res, 1020 , 5% RoHS Compliant: Yes
RES SMD 75 OHM 1W 2010 WIDE
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W1909 | ERJ-B1AJ750U |
| Product Name | High Power Chip Res, 1020 , 5% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Power Applications | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |