Panasonic Resistors - Chip Resistor - Surface Mount ERJ-B1AF300U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326521-ERJ-B1AF300U Category: Resistors>Chip Resistor - Surface Mount Packaging: Bulk Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30 Ohms Supplier Device Package: 1020 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 2010 (5025 Metric), 1020 ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-B1AF300U,ERJB 1AF300U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326521-ERJ-B1AF300U Category: Resistors>Chip Resistor - Surface Mount Packaging: Bulk Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30 Ohms Supplier Device Package: 1020 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 2010 (5025 Metric), 1020 ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-B1AF300U,ERJB 1AF300U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326521-ERJ-B1AF300U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326521-ERJ-B1AF300U
Resistors - Chip Resistor - Surface Mount 1326521-ERJ-B1AF300U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326521-ERJ-B1AF300U Category: Resistors>Chip Resistor - Surface Mount Packaging: Bulk Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30 Ohms Supplier Device Package: 1020 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 2010 (5025 Metric), 1020 ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-B1AF300U,ERJB 1AF300U

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326521-ERJ-B1AF300U
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Bulk
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30 Ohms
Supplier Device Package: 1020
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 2010 (5025 Metric), 1020
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8533.21.0030
Other Part Number: 10-ERJ-B1AF300U,ERJB1AF300U

Buy Now
SMD Resistor - 52-ERJ-B1AF300U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-ERJ-B1AF300U
SMD Resistor 52-ERJ-B1AF300U
RES SMD Product overview: ERJ-B1AF300U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1AF300U can be used for catalog matching and distributor lookup.

RES SMD Product overview: ERJ-B1AF300U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B1AF300U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-B1AF300U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B1AF300U
Chip Resistor - Surface Mount ERJ-B1AF300U
RES SMD

RES SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1326521-ERJ-B1AF300U 52-ERJ-B1AF300U ERJ-B1AF300U
Product Name Resistors - Chip Resistor - Surface Mount SMD Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers