Panasonic Resistor, Thick Film, 0.16Ohm, 1%, 2512; Resistance Panasonic ERJ-A1CFR16U

Description
RESISTOR, THICK FILM, 0.16OHM, 1%, 2512; Resistance:0.16ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.16OHM, 1%, 2512; Resistance:0.16ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.16Ohm, 1%, 2512; Resistance Panasonic - 50W1861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.16Ohm, 1%, 2512; Resistance Panasonic
50W1861
Resistor, Thick Film, 0.16Ohm, 1%, 2512; Resistance Panasonic 50W1861
RESISTOR, THICK FILM, 0.16OHM, 1%, 2512; Resistance:0.16ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.16OHM, 1%, 2512; Resistance:0.16ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.16Ohm, 1%, 2512; Resistance Panasonic - 43X2948 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.16Ohm, 1%, 2512; Resistance Panasonic
43X2948
Thick Film Resistor, 0.16Ohm, 1%, 2512; Resistance Panasonic 43X2948
THICK FILM RESISTOR, 0.16OHM, 1%, 2512; Resistance:0.16ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.16OHM, 1%, 2512; Resistance:0.16ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1861
Product Name Resistor, Thick Film, 0.16Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details