Panasonic SMD 1 OHM 1.33W Resistor ERJ-A1BJ1R0U

Description
RES SMD 1 OHM 1.33W 2512 WIDE Product overview: ERJ-A1BJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ1R0U can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 1 OHM 1.33W 2512 WIDE Product overview: ERJ-A1BJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ1R0U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Power Chip Resistor, part number 56W0230, is a thick film resistor designed for high reliability and performance in demanding applications. It features a wide terminal construction that enhances solder-joint reliability and provides excellent heat dissipation characteristics. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs, anti-lock braking systems, and airbag systems, as well as for current sensing in power supply circuits across various equipment. The resistor has a resistance value range starting from 10 Ω and is available with a tolerance of ±5%. It operates effectively within a temperature range of -55°C to +155°C and has a power rating of 1.33 W. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this resistor for applications requiring robust performance and reliability under varying conditions.

Datasheet Summary
Powered by GS/AI

The High Power Chip Resistor, part number 56W0230, is a thick film resistor designed for high reliability and performance in demanding applications. It features a wide terminal construction that enhances solder-joint reliability and provides excellent heat dissipation characteristics. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs, anti-lock braking systems, and airbag systems, as well as for current sensing in power supply circuits across various equipment. The resistor has a resistance value range starting from 10 Ω and is available with a tolerance of ±5%. It operates effectively within a temperature range of -55°C to +155°C and has a power rating of 1.33 W. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this resistor for applications requiring robust performance and reliability under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
SMD 1 OHM 1.33W Resistor - 52-ERJ-A1BJ1R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 1.33W Resistor
52-ERJ-A1BJ1R0U
SMD 1 OHM 1.33W Resistor 52-ERJ-A1BJ1R0U
RES SMD 1 OHM 1.33W 2512 WIDE Product overview: ERJ-A1BJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ1R0U can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 1.33W 2512 WIDE Product overview: ERJ-A1BJ1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1BJ1R0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1BJ1R0U
871030-ERJ-A1BJ1R0U
Chip Resistor - Surface Mount - ERJ-A1BJ1R0U 871030-ERJ-A1BJ1R0U
Manufacturer: Panasonic Win Source Part Number: 871030-ERJ-A1BJ1R0U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1BJ1R0U-NDR, ERJA1BJ1R0U

Manufacturer: Panasonic
Win Source Part Number: 871030-ERJ-A1BJ1R0U
Series: ERJ-A1
Operating Temperature Range: -55°C ~ 155°C
Features: 1 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 2512 (6432 Metric), 1225 Convex
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-A1BJ1R0U-NDR, ERJA1BJ1R0U

Buy Now Datasheet
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic - 56W0230 - Newark, An Avnet Company
Chicago, IL, United States
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic
56W0230
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic 56W0230
High Power Chip Res, 1225 , 5% RoHS Compliant: Yes

High Power Chip Res, 1225 , 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-A1BJ1R0U 871030-ERJ-A1BJ1R0U 56W0230
Product Name SMD 1 OHM 1.33W Resistor Chip Resistor - Surface Mount - ERJ-A1BJ1R0U High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Wide 2512 (6432 Metric), 1225 Convex
Resistance Range 1 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details