THICK FILM RESISTOR, 0.36OHM, 1%, 2512; Resistance:0.36ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
RESISTOR, THICK FILM, 0.36OHM, 1%, 2512; Resistance:0.36ohm; Product Range:ERJA1 Series; Resistor Case / Package:2512 Wide; Power Rating:1.33W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 43X2908 |
| Product Name | Thick Film Resistor, 0.36Ohm, 1%, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 Wide |
| Resistance Range | 0.3600 ohms |