Panasonic Resistor, Thick Film, 7.5Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF7R5U

Description
RESISTOR, THICK FILM, 7.5OHM, 1%, 2512; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 7.5OHM, 1%, 2512; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 7.5Ohm, 1%, 2512; Resistance Panasonic - 50W1833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Ohm, 1%, 2512; Resistance Panasonic
50W1833
Resistor, Thick Film, 7.5Ohm, 1%, 2512; Resistance Panasonic 50W1833
RESISTOR, THICK FILM, 7.5OHM, 1%, 2512; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5OHM, 1%, 2512; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2940
Res, Thick Film, 7R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2940
RES, THICK FILM, 7R5, 1%, 1.33W, 2512 WIDE; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 1.33W, 2512 WIDE; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1833
Product Name Resistor, Thick Film, 7.5Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details