Panasonic Res, Thick Film, 4R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF4R7U

Description
RES, THICK FILM, 4R7, 1%, 1.33W, 2512 WIDE; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 4R7, 1%, 1.33W, 2512 WIDE; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2935
Res, Thick Film, 4R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2935
RES, THICK FILM, 4R7, 1%, 1.33W, 2512 WIDE; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 1.33W, 2512 WIDE; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 4.7Ohm, 1%, 2512; Resistance Panasonic - 50W1828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Ohm, 1%, 2512; Resistance Panasonic
50W1828
Resistor, Thick Film, 4.7Ohm, 1%, 2512; Resistance Panasonic 50W1828
RESISTOR, THICK FILM, 4.7OHM, 1%, 2512; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7OHM, 1%, 2512; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2935
Product Name Res, Thick Film, 4R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457438 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details