Panasonic Resistor, Thick Film, 4.3Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF4R3U

Description
RESISTOR, THICK FILM, 4.3OHM, 1%, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 4.3OHM, 1%, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.3Ohm, 1%, 2512; Resistance Panasonic - 50W1827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.3Ohm, 1%, 2512; Resistance Panasonic
50W1827
Resistor, Thick Film, 4.3Ohm, 1%, 2512; Resistance Panasonic 50W1827
RESISTOR, THICK FILM, 4.3OHM, 1%, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.3OHM, 1%, 2512; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2934
Res, Thick Film, 4R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2934
RES, THICK FILM, 4R3, 1%, 1.33W, 2512 WIDE; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 4R3, 1%, 1.33W, 2512 WIDE; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1827
Product Name Resistor, Thick Film, 4.3Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details