Panasonic Resistor, Thick Film, 2.7Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF2R7U

Description
RESISTOR, THICK FILM, 2.7OHM, 1%, 2512; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 2.7OHM, 1%, 2512; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.7Ohm, 1%, 2512; Resistance Panasonic - 50W1822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Ohm, 1%, 2512; Resistance Panasonic
50W1822
Resistor, Thick Film, 2.7Ohm, 1%, 2512; Resistance Panasonic 50W1822
RESISTOR, THICK FILM, 2.7OHM, 1%, 2512; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7OHM, 1%, 2512; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2929
Res, Thick Film, 2R7, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2929
RES, THICK FILM, 2R7, 1%, 1.33W, 2512 WIDE; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 2R7, 1%, 1.33W, 2512 WIDE; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1822
Product Name Resistor, Thick Film, 2.7Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers