Panasonic Resistor, Thick Film, 1.8Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF1R8U

Description
RESISTOR, THICK FILM, 1.8OHM, 1%, 2512; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1.8OHM, 1%, 2512; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.8Ohm, 1%, 2512; Resistance Panasonic - 50W1818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Ohm, 1%, 2512; Resistance Panasonic
50W1818
Resistor, Thick Film, 1.8Ohm, 1%, 2512; Resistance Panasonic 50W1818
RESISTOR, THICK FILM, 1.8OHM, 1%, 2512; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8OHM, 1%, 2512; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2925
Res, Thick Film, 1R8, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2925
RES, THICK FILM, 1R8, 1%, 1.33W, 2512 WIDE; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1R8, 1%, 1.33W, 2512 WIDE; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1818
Product Name Resistor, Thick Film, 1.8Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1623795-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers