Panasonic Res, Thick Film, 1R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF1R6U

Description
RES, THICK FILM, 1R6, 1%, 1.33W, 2512 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R6, 1%, 1.33W, 2512 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2924
Res, Thick Film, 1R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2924
RES, THICK FILM, 1R6, 1%, 1.33W, 2512 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1R6, 1%, 1.33W, 2512 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.6Ohm, 1%, 2512; Resistance Panasonic - 50W1817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.6Ohm, 1%, 2512; Resistance Panasonic
50W1817
Resistor, Thick Film, 1.6Ohm, 1%, 2512; Resistance Panasonic 50W1817
RESISTOR, THICK FILM, 1.6OHM, 1%, 2512; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.6OHM, 1%, 2512; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2924
Product Name Res, Thick Film, 1R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details