The Panasonic thick film resistor, part number 05X8576, features a resistance value of 680 ohms with a tolerance of ±5%. It has a power rating of 1.33 watts and is packaged in a 2512 wide format. This resistor is designed for high power applications and is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs and safety systems. The wide terminal construction enhances solder-joint reliability and heat dissipation characteristics. Additionally, the product is RoHS compliant, ensuring it meets environmental regulations. This resistor is ideal for applications requiring robust performance and reliability in demanding environments.
RES, THICK FILM, 680R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 680R, 5%, 1.33W, 2512 WIDE; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
RES SMD 680 OHM 1.33W 2512 WIDE
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 56W0223 | 05X8576 | ERJ-A1AJ681U |
| Product Name | Res, Thick Film, 680R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic | Res, Thick Film, 680R, 5%, 1.33W, 2512 Wide; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Power Applications | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 Wide | 2512; 2512 Wide | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |