Panasonic SMD 68 Ohm 1.33W Resistor ERJ-A1AJ680U

Description
Res Thick Film 2512 68 Ohm 5% 1.33W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-A1AJ680U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ680U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 68 Ohm 5% 1.33W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-A1AJ680U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ680U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68 Ohm 1.33W Resistor - 52-ERJ-A1AJ680U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 Ohm 1.33W Resistor
52-ERJ-A1AJ680U
SMD 68 Ohm 1.33W Resistor 52-ERJ-A1AJ680U
Res Thick Film 2512 68 Ohm 5% 1.33W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-A1AJ680U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ680U can be used for catalog matching and distributor lookup.

Res Thick Film 2512 68 Ohm 5% 1.33W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-A1AJ680U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ680U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1AJ680U
871029-ERJ-A1AJ680U
Chip Resistor - Surface Mount - ERJ-A1AJ680U 871029-ERJ-A1AJ680U
Manufacturer: Panasonic Win Source Part Number: 871029-ERJ-A1AJ680U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 68 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1AJ680U-NDR, ERJA1AJ680U

Manufacturer: Panasonic
Win Source Part Number: 871029-ERJ-A1AJ680U
Series: ERJ-A1
Operating Temperature Range: -55°C ~ 155°C
Features: 68 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 2512 (6432 Metric), 1225 Convex
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-A1AJ680U-NDR, ERJA1AJ680U

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-A1AJ680U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-A1AJ680U
Chip Resistor - Surface Mount ERJ-A1AJ680U
RES SMD 68 OHM 1.33W 2512 WIDE

RES SMD 68 OHM 1.33W 2512 WIDE

Supplier's Site Datasheet
Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8575
Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8575
RES, THICK FILM, 68R, 5%, 1.33W, 2512 WIDE; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 1.33W, 2512 WIDE; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0222
Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0222
RES, THICK FILM, 68R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-A1AJ680U 871029-ERJ-A1AJ680U ERJ-A1AJ680U 05X8575 56W0222
Product Name SMD 68 Ohm 1.33W Resistor Chip Resistor - Surface Mount - ERJ-A1AJ680U Chip Resistor - Surface Mount Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 68R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details