Panasonic Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ561U

Description
RES, THICK FILM, 560R, 5%, 1.33W, 2512 WIDE; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 560R, 5%, 1.33W, 2512 WIDE; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0076
Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0076
RES, THICK FILM, 560R, 5%, 1.33W, 2512 WIDE; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 1.33W, 2512 WIDE; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8573
Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8573
RES, THICK FILM, 560R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40P0076 05X8573
Product Name Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 560R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers