Panasonic Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ390U

Description
RES, THICK FILM, 39R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 39R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8566
Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8566
RES, THICK FILM, 39R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0069
Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0069
RES, THICK FILM, 39R, 5%, 1.33W, 2512 WIDE; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 1.33W, 2512 WIDE; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-A1AJ390U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-A1AJ390U
Chip Resistor - Surface Mount ERJ-A1AJ390U
RES SMD 39 OHM 1.33W 2512 WIDE

RES SMD 39 OHM 1.33W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 05X8566 40P0069 ERJ-A1AJ390U
Product Name Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 39R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers