Panasonic Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ332U

Description
RES, THICK FILM, 3K3, 5%, 1.33W, 2512 WIDE; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K3, 5%, 1.33W, 2512 WIDE; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0068
Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0068
RES, THICK FILM, 3K3, 5%, 1.33W, 2512 WIDE; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 1.33W, 2512 WIDE; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8565
Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8565
RES, THICK FILM, 3K3, 5%, 1.33W, 2512 WIDE, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 1.33W, 2512 WIDE, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-A1AJ332U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-A1AJ332U
Chip Resistor - Surface Mount ERJ-A1AJ332U
RES SMD 3.3K OHM 1.33W 2512 WIDE

RES SMD 3.3K OHM 1.33W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 40P0068 05X8565 ERJ-A1AJ332U
Product Name Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 3K3, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details