Panasonic Chip Resistor - Surface Mount ERJ-A1AJ330U

Description
RES SMD 33 OHM 1.33W 2512 WIDE
Datasheet
Description
RES SMD 33 OHM 1.33W 2512 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-A1AJ330U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-A1AJ330U
Chip Resistor - Surface Mount ERJ-A1AJ330U
RES SMD 33 OHM 1.33W 2512 WIDE

RES SMD 33 OHM 1.33W 2512 WIDE

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8563
Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8563
RES, THICK FILM, 33R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0066
Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0066
RES, THICK FILM, 33R, 5%, 1.33W, 2512 WIDE; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 1.33W, 2512 WIDE; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-A1AJ330U 05X8563 40P0066
Product Name Chip Resistor - Surface Mount Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 33R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1.33 watts 1.33 watts 1.33 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details