Panasonic Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ102U

Description
RES, THICK FILM, 1K, 5%, 1.33W, 2512 WIDE, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K, 5%, 1.33W, 2512 WIDE, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8546
Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8546
RES, THICK FILM, 1K, 5%, 1.33W, 2512 WIDE, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 1.33W, 2512 WIDE, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0049
Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0049
RES, THICK FILM, 1K, 5%, 1.33W, 2512 WIDE; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 1.33W, 2512 WIDE; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8546
Product Name Res, Thick Film, 1K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers