Panasonic Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ101U

Description
RES, THICK FILM, 100R, 5%, 1.33W, 2512 WIDE; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100R, 5%, 1.33W, 2512 WIDE; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8545
Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8545
RES, THICK FILM, 100R, 5%, 1.33W, 2512 WIDE; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 1.33W, 2512 WIDE; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0205
Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0205
RES, THICK FILM, 100R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8545 56W0205
Product Name Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 100R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176398-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details