Panasonic Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic ERJ-8RSFR15V

Description
RES, R15, 1%, 0.25W, THICK FILM, 1206; Resistance:0.15ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R15, 1%, 0.25W, THICK FILM, 1206; Resistance:0.15ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic - 56W0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
56W0647
Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic 56W0647
RES, R15, 1%, 0.25W, THICK FILM, 1206; Resistance:0.15ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R15, 1%, 0.25W, THICK FILM, 1206; Resistance:0.15ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic - 57AK2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
57AK2451
Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic 57AK2451
RES, R15, 1%, 0.25W, THICK FILM, 1206; Resistance:0.15ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R15, 1%, 0.25W, THICK FILM, 1206; Resistance:0.15ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0647
Product Name Res, R15, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details