Panasonic Resistance Panasonic ERJ-8RQFR56V.

Description
Resistance:0.56ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Temperature Coefficient:± 250ppm/°C; No. of Pins:2Pins RoHS Compliant: Yes
Description
Resistance:0.56ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Temperature Coefficient:± 250ppm/°C; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 27AC5485 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
27AC5485
Resistance Panasonic 27AC5485
Resistance:0.56ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Temperature Coefficient:± 250ppm/°C; No. of Pins:2Pins RoHS Compliant: Yes

Resistance:0.56ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Temperature Coefficient:± 250ppm/°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5485
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details