Panasonic Chip Resistor - Surface Mount ERJ-8RQFR43V

Description
RES 0.43 OHM 1% 1/4W 1206
Datasheet
Description
RES 0.43 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8RQFR43V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8RQFR43V
Chip Resistor - Surface Mount ERJ-8RQFR43V
RES 0.43 OHM 1% 1/4W 1206

RES 0.43 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic - 55T6107 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
55T6107
Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic 55T6107
RES, R43, 1%, 0.25W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R43, 1%, 0.25W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic - 57AK2438 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
57AK2438
Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic 57AK2438
RES, R43, 1%, 0.25W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R43, 1%, 0.25W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8RQFR43V 55T6107
Product Name Chip Resistor - Surface Mount Res, R43, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details