Panasonic Thick Film Resistor, 0.27 Ohm, 250Mw, 1%; Resistance Panasonic ERJ-8RQFR27V

Description
THICK FILM RESISTOR, 0.27 OHM, 250mW, 1%; Resistance:0.27ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.27 OHM, 250mW, 1%; Resistance:0.27ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.27 Ohm, 250Mw, 1%; Resistance Panasonic - 15R1522 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.27 Ohm, 250Mw, 1%; Resistance Panasonic
15R1522
Thick Film Resistor, 0.27 Ohm, 250Mw, 1%; Resistance Panasonic 15R1522
THICK FILM RESISTOR, 0.27 OHM, 250mW, 1%; Resistance:0.27ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.27 OHM, 250mW, 1%; Resistance:0.27ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.27 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic - 97W7828 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.27 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic
97W7828
Thick Film Resistor, 0.27 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic 97W7828
THICK FILM RESISTOR, 0.27 OHM, 250mW, 1%, FULL REEL; Resistance:0.27ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.27 OHM, 250mW, 1%, FULL REEL; Resistance:0.27ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1522 97W7828
Product Name Thick Film Resistor, 0.27 Ohm, 250Mw, 1%; Resistance Panasonic Thick Film Resistor, 0.27 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers