Panasonic SMD 0.22 Ohm 4W Resistor ERJ-8RQFR22V

Description
1206 0.22 Ohm 1% 1/4W Thick Film SMD Resistor Product overview: ERJ-8RQFR22V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RQFR22V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 0.22 Ohm 1% 1/4W Thick Film SMD Resistor Product overview: ERJ-8RQFR22V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RQFR22V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.22 Ohm 4W Resistor - 52-ERJ-8RQFR22V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22 Ohm 4W Resistor
52-ERJ-8RQFR22V
SMD 0.22 Ohm 4W Resistor 52-ERJ-8RQFR22V
1206 0.22 Ohm 1% 1/4W Thick Film SMD Resistor Product overview: ERJ-8RQFR22V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RQFR22V can be used for catalog matching and distributor lookup.

1206 0.22 Ohm 1% 1/4W Thick Film SMD Resistor Product overview: ERJ-8RQFR22V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RQFR22V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8RQFR22V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8RQFR22V
Chip Resistor - Surface Mount ERJ-8RQFR22V
RES 0.22 OHM 1% 1/4W 1206

RES 0.22 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Resistor, 0.22Ohm, 250Mw, +/-1%; Resistance Panasonic - 53W8377 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.22Ohm, 250Mw, +/-1%; Resistance Panasonic
53W8377
Thick Film Resistor, 0.22Ohm, 250Mw, +/-1%; Resistance Panasonic 53W8377
THICK FILM RESISTOR, 0.22OHM, 250mW, +/-1%; Resistance:0.22ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.22OHM, 250mW, +/-1%; Resistance:0.22ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-8RQFR22V ERJ-8RQFR22V 53W8377
Product Name SMD 0.22 Ohm 4W Resistor Chip Resistor - Surface Mount Thick Film Resistor, 0.22Ohm, 250Mw, +/-1%; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details