Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ622V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326574-ERJ-8GEYJ622 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-8GCYJ622V,P6.2KE DKR-NDR,P6.2KECT,ERJ 8GEYJ622S,P6.2KECT-N DR,P6.2KTR,ERJ8GEYJ6 22V,P6.2KETR,P6.2KED KR,ERJ-8GEYJ622S,P6. 2KETR-NDR,ERJ-8GEYJ6 22,ERJ8GEYJ622,ERJ8G CYJ622V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326574-ERJ-8GEYJ622 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-8GCYJ622V,P6.2KE DKR-NDR,P6.2KECT,ERJ 8GEYJ622S,P6.2KECT-N DR,P6.2KTR,ERJ8GEYJ6 22V,P6.2KETR,P6.2KED KR,ERJ-8GEYJ622S,P6. 2KETR-NDR,ERJ-8GEYJ6 22,ERJ8GEYJ622,ERJ8G CYJ622V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326574-ERJ-8GEYJ622V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326574-ERJ-8GEYJ622V
Resistors - Chip Resistor - Surface Mount 1326574-ERJ-8GEYJ622V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326574-ERJ-8GEYJ622 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-8GCYJ622V,P6.2KE DKR-NDR,P6.2KECT,ERJ 8GEYJ622S,P6.2KECT-N DR,P6.2KTR,ERJ8GEYJ6 22V,P6.2KETR,P6.2KED KR,ERJ-8GEYJ622S,P6. 2KETR-NDR,ERJ-8GEYJ6 22,ERJ8GEYJ622,ERJ8G CYJ622V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326574-ERJ-8GEYJ622V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.2 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-8GCYJ622V,P6.2KEDKR-NDR,P6.2KECT,ERJ8GEYJ622S,P6.2KECT-NDR,P6.2KTR,ERJ8GEYJ622V,P6.2KETR,P6.2KEDKR,ERJ-8GEYJ622S,P6.2KETR-NDR,ERJ-8GEYJ622,ERJ8GEYJ622,ERJ8GCYJ622V
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1326574-ERJ-8GEYJ622V
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 6200 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details