Panasonic Chip Resistor - Surface Mount ERJ-8GEYJ471V

Description
RES SMD 470 OHM 5% 1/4W 1206
Datasheet
Description
RES SMD 470 OHM 5% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8GEYJ471V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ471V
Chip Resistor - Surface Mount ERJ-8GEYJ471V
RES SMD 470 OHM 5% 1/4W 1206

RES SMD 470 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Panasonic
65T8943
Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Panasonic 65T8943
RES, THICK FILM, 470R, 5%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7806
Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7806
RES, THICK FILM, 470R, 5%, 0.25W, 1206, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.25W, 1206, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8GEYJ471V 65T8943 97W7806
Product Name Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details