Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ392V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326796-ERJ-8GEYJ392 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KEDKR,ERJ8GCYJ39 2V,P3.9KETR,P3.9KTR, ERJ-8GCYJ392V,P3.9KE TR-NDR,ERJ8GEYJ392S, P3.9KEDKR-NDR,ERJ8GE YJ392V,ERJ8GEYJ392,P 3.9KECT,P3.9KECT-NDR ,ERJ-8GEYJ392,Q16574 30U,ERJ-8GEYJ392S Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326796-ERJ-8GEYJ392 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KEDKR,ERJ8GCYJ39 2V,P3.9KETR,P3.9KTR, ERJ-8GCYJ392V,P3.9KE TR-NDR,ERJ8GEYJ392S, P3.9KEDKR-NDR,ERJ8GE YJ392V,ERJ8GEYJ392,P 3.9KECT,P3.9KECT-NDR ,ERJ-8GEYJ392,Q16574 30U,ERJ-8GEYJ392S Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326796-ERJ-8GEYJ392V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326796-ERJ-8GEYJ392V
Resistors - Chip Resistor - Surface Mount 1326796-ERJ-8GEYJ392V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326796-ERJ-8GEYJ392 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KEDKR,ERJ8GCYJ39 2V,P3.9KETR,P3.9KTR, ERJ-8GCYJ392V,P3.9KE TR-NDR,ERJ8GEYJ392S, P3.9KEDKR-NDR,ERJ8GE YJ392V,ERJ8GEYJ392,P 3.9KECT,P3.9KECT-NDR ,ERJ-8GEYJ392,Q16574 30U,ERJ-8GEYJ392S Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326796-ERJ-8GEYJ392V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.9 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.9KEDKR,ERJ8GCYJ392V,P3.9KETR,P3.9KTR,ERJ-8GCYJ392V,P3.9KETR-NDR,ERJ8GEYJ392S,P3.9KEDKR-NDR,ERJ8GEYJ392V,ERJ8GEYJ392,P3.9KECT,P3.9KECT-NDR,ERJ-8GEYJ392,Q1657430U,ERJ-8GEYJ392S
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-ERJ-8GEYJ392V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-ERJ-8GEYJ392V
Automotive SMD 4W Resistor 52-ERJ-8GEYJ392V
SMD Resistor 3.9kR 5% 1/4W 1206 AEC-Q200 Product overview: ERJ-8GEYJ392V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ392V can be used for catalog matching and distributor lookup.

SMD Resistor 3.9kR 5% 1/4W 1206 AEC-Q200 Product overview: ERJ-8GEYJ392V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ392V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 3K9, 5%, 0.25W, 1206; Resistance Panasonic - 65T8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.25W, 1206; Resistance Panasonic
65T8938
Res, Thick Film, 3K9, 5%, 0.25W, 1206; Resistance Panasonic 65T8938
RES, THICK FILM, 3K9, 5%, 0.25W, 1206; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.25W, 1206; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Chip Thick Film, 3.9 Kohm, 0.25W, 5%, Full Reel; Resistance Panasonic - 01X1474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Chip Thick Film, 3.9 Kohm, 0.25W, 5%, Full Reel; Resistance Panasonic
01X1474
Resistor, Chip Thick Film, 3.9 Kohm, 0.25W, 5%, Full Reel; Resistance Panasonic 01X1474
RESISTOR, CHIP THICK FILM, 3.9 KOHM, 0.25W, 5%, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, CHIP THICK FILM, 3.9 KOHM, 0.25W, 5%, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8GEYJ392V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8GEYJ392V
Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ392V
RES SMD 3.9K OHM 5% 1/4W 1206

RES SMD 3.9K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1326796-ERJ-8GEYJ392V 52-ERJ-8GEYJ392V 65T8938 01X1474 ERJ-8GEYJ392V
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 4W Resistor Res, Thick Film, 3K9, 5%, 0.25W, 1206; Resistance Panasonic Resistor, Chip Thick Film, 3.9 Kohm, 0.25W, 5%, Full Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers