Panasonic Thick Film Chip Res, 1206, 1/8W 5%; 2.4Kohm, 7 Inch Reel Rohs Compliant Panasonic ERJ-8GEYJ242V

Description
THICK FILM CHIP RES, 1206, 1/8W 5%; 2.4KOHM, 7 INCH REEL ROHS COMPLIANT: YES
Description
THICK FILM CHIP RES, 1206, 1/8W 5%; 2.4KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 1206, 1/8W 5%; 2.4Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8630 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206, 1/8W 5%; 2.4Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8630
Thick Film Chip Res, 1206, 1/8W 5%; 2.4Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8630
THICK FILM CHIP RES, 1206, 1/8W 5%; 2.4KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206, 1/8W 5%; 2.4KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Panasonic - 53W5012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Panasonic
53W5012
Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Panasonic 53W5012
RES, THICK FILM, 2K4, 5%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K4, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1037
Res, Thick Film, 2K4, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1037
RES, THICK FILM, 2K4, 5%, 0.25W, 1206, REEL; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.25W, 1206, REEL; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 81AC8630 53W5012 52W1037
Product Name Thick Film Chip Res, 1206, 1/8W 5%; 2.4Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 2K4, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details